Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.85
|
2,582
in stock
|
Buy Now | |
Newark Electronics
from US$4.29
|
2,642
in stock
|
Buy Now | |
element14
from US$4.05
|
2,642
in stock
|
Buy Now | |
Sager
from US$3.54
|
2,025
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.39
|
558
in stock
|
Buy Now | |
Conrad
from US$7.52
|
32
in stock
|
Buy Now | |
RS Americas
from US$4.04
|
27
in stock
|
Buy Now | |
Distrelec
from US$4.61
|
1
in stock
|
Buy Now | |
RS
from US$4.76
|
-
|
Buy Now | |
TRC Electronics
from US$4.21
|
-
|
Buy Now |
Length | 11.5mm |
---|---|
Width | 11.5mm |
8.8mm | |
country of origin | TW |
ESD Sensitive | No |
Common Mode Choke, 325Uh, 3.3A | Newark Electronics |
COMMON MODE CHOKE, 325UH, 3.3A | element14 |
Common Mode Chokes / Filters Product Type: EMC Chokes | Sager |
Inductor: wire | Transfer Multisort Elektronik |
Additional technical information: Inductance: 325 μH | Conrad |
Common Mode Choke, 0.325mH,3.3A | TRACO Power TCK-050 | RS Americas |
Traco Power Toroidal Choke 325uH, 3.3A | Distrelec |
COMMON MODE CHOKE, 0.325MH,3.3A | RS |
Common Mode Choke Filter | TRC Electronics |
Where can I find additional details, specifications and documents for a TCK-050?
Additional datasheets, footprints and schematics for TCK-050 are listed on our Part Details page. You can also find images and similar parts to TCK-050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCK-050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCK-050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCK-050 fall under?
The TCK-050 is listed under Filter Component.
Can I view similar or alternative parts?
You can view similar parts to TCK-050 when available in the Filter Component range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCK-050 you can contact the distributor directly for product support, shipping queries etc.
Is the TCK-050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCK-050 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and Transfer Multisort Elektronik have stock available or on a lead time for TCK-050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCK-050 often in real-time on the comparison pages.
What if I can't find stock of TCK-050?
You can fill out our help required form which you can use to request a quote for TCK-050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.