Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.84
|
491
in stock
|
Buy Now | |
Sager
from US$3.54
|
762
in stock
|
Buy Now | |
Newark Electronics
from US$5.45
|
491
in stock
|
Buy Now | |
element14
from US$4.09
|
491
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.21
|
130
in stock
|
Buy Now | |
Distrelec
from US$4.59
|
54
in stock
|
Buy Now | |
RS
from US$4.74
|
-
|
Buy Now | |
RS Americas
from US$5.69
|
-
|
Buy Now |
Length | 11.5mm |
---|---|
Width | 11.5mm |
9.8mm | |
country of origin | TW |
ESD Sensitive | No |
Common Mode Chokes / Filters Product Type: EMC Chokes | Sager |
Common Mode Choke, 450Uh, 5.2A | Newark Electronics |
COMMON MODE CHOKE, 450UH, 5.2A | element14 |
Inductor: wire | Transfer Multisort Elektronik |
Traco Power Toroidal Choke 450uH, 5.2A | Distrelec |
COMMON MODE CHOKE, 0.45MH,5.2A | RS |
Common Mode Choke for use with TEN30-WIN | TRACO Power TCK-048 | RS Americas |
Where can I find additional details, specifications and documents for a TCK-048?
Additional datasheets, footprints and schematics for TCK-048 are listed on our Part Details page. You can also find images and similar parts to TCK-048 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCK-048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCK-048 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCK-048 fall under?
The TCK-048 is listed under Filter Component.
Can I view similar or alternative parts?
You can view similar parts to TCK-048 when available in the Filter Component range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCK-048 you can contact the distributor directly for product support, shipping queries etc.
Is the TCK-048 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCK-048 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TCK-048.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCK-048 often in real-time on the comparison pages.
What if I can't find stock of TCK-048?
You can fill out our help required form which you can use to request a quote for TCK-048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.