TCJY686M025R0100E AVX Corporation Parts by KYOCERA AVX

CAP 68UF 25V TANT POLYMER CASE Y

Status: Unknown
Series: TCJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.91

Distributor Stock
Logo for Farnell
Farnell
from US$0.91
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.47
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.93
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.98
-
Buy Now
Logo for element14
element14
from US$0.93
-
Buy Now

Specifications

Capacitance 68µF
Voltage Rating 25V
Product Range TCJ Series
Capacitance Tolerance ± 20%
Manufacturer Size Code Y
ESR 0.1ohm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Cap, 68Uf, 25V, Tant, Polymer, Case Y | Newark Electronics
68uF 20% 25V 7.3x4.3x2.0 size Conductive Polymer Tantalum Capacitor | Future Electronics
Tantalum Polymer Capacitor, 68 uF, 25 V, ± 20%, Y, 100 mohm, 2917 [7343-20 Metric] | Avnet America
CAP, 68UF, 25V, TANT, POLYMER, CASE Y | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCJY686M025R0100E?

Additional datasheets, footprints and schematics for TCJY686M025R0100E are listed on our Part Details page. You can also find images and similar parts to TCJY686M025R0100E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCJY686M025R0100E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJY686M025R0100E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCJY686M025R0100E fall under?

The TCJY686M025R0100E is listed under AVX Corporation Parts.

Can I view similar or alternative parts?

You can view similar parts to TCJY686M025R0100E when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCJY686M025R0100E you can contact the distributor directly for product support, shipping queries etc.

Is the TCJY686M025R0100E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCJY686M025R0100E have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TCJY686M025R0100E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCJY686M025R0100E often in real-time on the comparison pages.

What if I can't find stock of TCJY686M025R0100E?

You can fill out our help required form which you can use to request a quote for TCJY686M025R0100E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay