Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Compliant |
Capacitance | 470µF |
---|---|
Voltage Rating | 4V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | Y |
ESR | 0.015ohm |
Operating Temperature Min | -55°C |
MSL | MSL 3 - 168 hours |
RoHS Compliant | Yes |
Capacitor, Tantalum Polymer, 470Uf, 4V, 2917 | Newark Electronics |
Cap Tant Solid 470uF 4V Y CASE 20% (7.3 X 4.3 X 2mm) SMD 7343-20 0.015 Ohm 105°C T/R | Avnet America |
Polymer - standard and low profile470 uF,4 V | AVX TCJY477M004R0015 | RS Americas |
Where can I find additional details, specifications and documents for a TCJY477M004R0015?
Additional datasheets, footprints and schematics for TCJY477M004R0015 are listed on our Part Details page. You can also find images and similar parts to TCJY477M004R0015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJY477M004R0015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJY477M004R0015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJY477M004R0015 fall under?
The TCJY477M004R0015 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJY477M004R0015 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJY477M004R0015 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJY477M004R0015 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TCJY477M004R0015 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TCJY477M004R0015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJY477M004R0015 often in real-time on the comparison pages.
What if I can't find stock of TCJY477M004R0015?
You can fill out our help required form which you can use to request a quote for TCJY477M004R0015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.