Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.09
|
820
in stock
|
Buy Now | |
Future Electronics
from US$0.95
|
1,000
in stock
|
Buy Now | |
RS
from US$1.49
|
960
in stock
|
Buy Now | |
Newark Electronics
from US$2.26
|
820
in stock
|
Buy Now | |
element14
from US$1.54
|
820
in stock
|
Buy Now | |
Avnet America
from US$2.10
|
-
|
Buy Now | |
TTI Europe
from US$0.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 35V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | Y |
ESR | 0.1ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TCJ Series 47 uF 35 V â–’20% Tolerance SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Capacitor Polymer 35V 47uF 20% 2917 | RS |
Cap, 47Uf, 35V, Tant, Polymer, Case Y | Newark Electronics |
CAP, 47UF, 35V, TANT, POLYMER, CASE Y | element14 |
Tantalum Polymer Capacitor, 47 uF, 35 V, ± 20%, Y, 100 mohm, 2917 [7343-20 Metric] | Avnet America |
47UF 35V 20% Y LOW ESR | TTI Europe |
Tantalum Polymer Capacitor, 47 uF, 35 V, � 20%, Y, 100 mohm, 2917 [7343-20 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJY476M035R0100E?
Additional datasheets, footprints and schematics for TCJY476M035R0100E are listed on our Part Details page. You can also find images and similar parts to TCJY476M035R0100E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJY476M035R0100E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJY476M035R0100E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJY476M035R0100E fall under?
The TCJY476M035R0100E is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to TCJY476M035R0100E when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJY476M035R0100E you can contact the distributor directly for product support, shipping queries etc.
Is the TCJY476M035R0100E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJY476M035R0100E have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TCJY476M035R0100E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJY476M035R0100E often in real-time on the comparison pages.
What if I can't find stock of TCJY476M035R0100E?
You can fill out our help required form which you can use to request a quote for TCJY476M035R0100E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.