Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Capacitance | 330µF |
---|---|
Voltage Rating | 6.3V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | Y |
ESR | 0.015ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
AE Capacitor Case | SMD |
Capacitor Case Style | 2917 [7343 Metric] |
Lifetime @ Temperature | 2000 hours @ 85°C |
Tantalum Polymer Capacitor, 330 uF, 6.3 V, ± 20%, Y, 15 mohm, 2917 [7343-20 Metric] | Avnet America |
Polymer - standard and low profile330 uF,6.3 V | AVX TCJY337M006R0015 | RS Americas |
CAP, 330µF, 6.3V, 20%, 2917 | Farnell |
Where can I find additional details, specifications and documents for a TCJY337M006R0015?
Additional datasheets, footprints and schematics for TCJY337M006R0015 are listed on our Part Details page. You can also find images and similar parts to TCJY337M006R0015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJY337M006R0015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJY337M006R0015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJY337M006R0015 fall under?
The TCJY337M006R0015 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJY337M006R0015 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJY337M006R0015 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJY337M006R0015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJY337M006R0015 have stock available?
Authorised distributors including Avnet America, RS Americas and Farnell have stock available or on a lead time for TCJY337M006R0015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJY337M006R0015 often in real-time on the comparison pages.
What if I can't find stock of TCJY337M006R0015?
You can fill out our help required form which you can use to request a quote for TCJY337M006R0015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.