TCJY336M016R0045 Capacitors by KYOCERA AVX

CAP 33µF 16V 20% 2917

Status: Unknown
Series: TCJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.63

Distributor Stock
Logo for Farnell
Farnell
from US$0.63
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.09
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.88
-
Buy Now
Logo for element14
element14
from US$0.66
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 33µF
Voltage Rating 16V
Product Range TCJ Series
Capacitance Tolerance ± 20%
Manufacturer Size Code Y
ESR 0.045ohm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Capacitance Tolerance ± ± 20%
Capacitor Case Style 2917 [7343 Metric]
Tantalum Capacitor Case 2917 [7343 Metric]

Alternative Descriptions

Cap, 33Μf, 16V, 20%, 2917 | Newark Electronics
Tantalum Polymer Capacitor, 33 uF, 16 V, ± 20%, Y, 45 mohm, 2917 [7343-20 Metric] | Avnet America
CAP, 33µF, 16V, 20%, 2917 | element14
Tantalum Polymer Capacitor, 33 uF, 16 V, � 20%, Y, 45 mohm, 2917 [7343-20 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCJY336M016R0045?

Additional datasheets, footprints and schematics for TCJY336M016R0045 are listed on our Part Details page. You can also find images and similar parts to TCJY336M016R0045 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCJY336M016R0045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJY336M016R0045 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCJY336M016R0045 fall under?

The TCJY336M016R0045 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TCJY336M016R0045 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCJY336M016R0045 you can contact the distributor directly for product support, shipping queries etc.

Is the TCJY336M016R0045 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCJY336M016R0045 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Asia have stock available or on a lead time for TCJY336M016R0045.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCJY336M016R0045 often in real-time on the comparison pages.

What if I can't find stock of TCJY336M016R0045?

You can fill out our help required form which you can use to request a quote for TCJY336M016R0045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay