Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Capacitance | 220µF |
---|---|
Voltage Rating | 4V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | Y |
ESR | 0.025ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tantalum Capacitors-Polymer 4V 220uF 20% 2917 | Rapid Electronics |
Cap, 220Μf, 4V, 20% Rohs Compliant: Yes |Kyocera Avx TCJY227M004R0025 | Newark Electronics |
CAP, 220µF, 4V, 20% | element14 |
Where can I find additional details, specifications and documents for a TCJY227M004R0025?
Additional datasheets, footprints and schematics for TCJY227M004R0025 are listed on our Part Details page. You can also find images and similar parts to TCJY227M004R0025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJY227M004R0025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJY227M004R0025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJY227M004R0025 fall under?
The TCJY227M004R0025 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJY227M004R0025 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJY227M004R0025 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJY227M004R0025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJY227M004R0025 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TCJY227M004R0025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJY227M004R0025 often in real-time on the comparison pages.
What if I can't find stock of TCJY227M004R0025?
You can fill out our help required form which you can use to request a quote for TCJY227M004R0025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.