Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Capacitance | 22µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
ESR | 0.07ohm |
Manufacturer Size Code | Y |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TCJ Series 22 uF ▒20 % 20V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
CAP, 22UF, 20V, TANT, POLYMER, Y | Farnell Contract |
Tantalum Polymer Capacitor, 22 uF, 20 V, ± 20%, Y, 70 mohm, 2917 [7343-20 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TCJY226M020R0070?
Additional datasheets, footprints and schematics for TCJY226M020R0070 are listed on our Part Details page. You can also find images and similar parts to TCJY226M020R0070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJY226M020R0070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJY226M020R0070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJY226M020R0070 fall under?
The TCJY226M020R0070 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJY226M020R0070 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJY226M020R0070 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJY226M020R0070 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJY226M020R0070 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Farnell Contract, element14 and Avnet America have stock available or on a lead time for TCJY226M020R0070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJY226M020R0070 often in real-time on the comparison pages.
What if I can't find stock of TCJY226M020R0070?
You can fill out our help required form which you can use to request a quote for TCJY226M020R0070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.