TCJY157M006R0040 Capacitors by KYOCERA AVX

CAP 150µF 6.3V 20% 2917

Status: Unknown
Series: TCJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.60

Distributor Stock
Logo for Farnell
Farnell
from US$0.60
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.16
-
Buy Now
Logo for element14
element14
from US$0.93
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 150µF
Voltage Rating 6.3V
Product Range TCJ Series
Capacitance Tolerance ± 20%
Manufacturer Size Code Y
ESR 0.04ohm
Operating Temperature Min -55°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Capacitance Tolerance ± ± 20%
Capacitor Case Style 2917 [7343 Metric]
Tantalum Capacitor Case 2917 [7343 Metric]

Alternative Descriptions

Cap, 150Μf, 6.3V, 20%, 2917 | Newark Electronics
CAP, 150µF, 6.3V, 20%, 2917 | element14
Tantalum Polymer Capacitor, 150 uF, 6.3 V, ± 20%, Y, 40 mohm, 2917 [7343-20 Metric] | Avnet America
Tantalum Polymer Capacitor, 150 uF, 6.3 V, � 20%, Y, 40 mohm, 2917 [7343-20 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCJY157M006R0040?

Additional datasheets, footprints and schematics for TCJY157M006R0040 are listed on our Part Details page. You can also find images and similar parts to TCJY157M006R0040 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCJY157M006R0040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJY157M006R0040 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCJY157M006R0040 fall under?

The TCJY157M006R0040 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TCJY157M006R0040 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCJY157M006R0040 you can contact the distributor directly for product support, shipping queries etc.

Is the TCJY157M006R0040 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCJY157M006R0040 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for TCJY157M006R0040.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCJY157M006R0040 often in real-time on the comparison pages.

What if I can't find stock of TCJY157M006R0040?

You can fill out our help required form which you can use to request a quote for TCJY157M006R0040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay