Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Compliant |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.67
|
690
in stock
|
Buy Now | |
element14
from US$0.67
|
690
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.62
|
512
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
32
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$1.64
|
-
|
Buy Now | |
RS Americas
from US$1.22
|
-
|
Buy Now | |
TTI Europe
from US$0.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 20V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | Y |
ESR | 0.055ohm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
CAP, 100UF, 20V, TANT, POLYMER, Y | element14 |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
Tant Cap, Polymer, 100Uf, 20V, Case Y | Newark Electronics |
Tantalum Capacitors TANT POLY 100UF 20V 2917 | Future Electronics |
Tantalum Polymer Capacitor, 100 uF, 20 V, ± 20%, Y, 55 mohm, 2917 [7343-20 Metric] | Avnet America |
Polymer - standard and low profile100 uF,20 V | AVX TCJY107M020R0055 | RS Americas |
100UF 20V 20% Y LOW ESR | TTI Europe |
Tantalum Polymer Capacitor, 100 uF, 20 V, � 20%, Y, 55 mohm, 2917 [7343-20 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJY107M020R0055?
Additional datasheets, footprints and schematics for TCJY107M020R0055 are listed on our Part Details page. You can also find images and similar parts to TCJY107M020R0055 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJY107M020R0055 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJY107M020R0055 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJY107M020R0055 fall under?
The TCJY107M020R0055 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJY107M020R0055 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJY107M020R0055 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJY107M020R0055 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TCJY107M020R0055 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for TCJY107M020R0055.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJY107M020R0055 often in real-time on the comparison pages.
What if I can't find stock of TCJY107M020R0055?
You can fill out our help required form which you can use to request a quote for TCJY107M020R0055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.