Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Compliant |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.03
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
22,000
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
22,000
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$1.73
|
-
|
Buy Now | |
element14
from US$0.70
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 150µF |
---|---|
Voltage Rating | 6.3V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | W |
ESR | 0.07ohm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Cap Polymer 150Uf 6.3Vdc 20% 6 X 3.2 X 1.5Mm Smd 6032-15 1% Rohs Compliant: Yes |Kyocera Avx TCJW157M006R0070 | Newark Electronics |
Tantalum Polymer Capacitor, 150 uF, 6.3 V, ± 20%, W, 70 mohm, 2312 [6032-15 Metric] | Avnet America |
TCJ Series 150uF â–’20 % 6.3 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
TCJ tantalum capacitor SMT 6.3V 150uF | RS |
150uF SMD Solid Polymer Tantalum Electrolytic Capacitor,6.3VDC +/-20%,TCJ Series | AVX TCJW157M006R0070 | RS Americas |
Tantalum Polymer Capacitor, 150 uF, 6.3 V, � 20%, W, 70 mohm, 2312 [6032-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJW157M006R0070?
Additional datasheets, footprints and schematics for TCJW157M006R0070 are listed on our Part Details page. You can also find images and similar parts to TCJW157M006R0070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJW157M006R0070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJW157M006R0070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJW157M006R0070 fall under?
The TCJW157M006R0070 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJW157M006R0070 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJW157M006R0070 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJW157M006R0070 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TCJW157M006R0070 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, RS and RS Americas have stock available or on a lead time for TCJW157M006R0070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJW157M006R0070 often in real-time on the comparison pages.
What if I can't find stock of TCJW157M006R0070?
You can fill out our help required form which you can use to request a quote for TCJW157M006R0070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.