TCJT476M006R0080 Capacitors by KYOCERA AVX

TANTALUM CAPACITOR, 47UF, 6.3V, 0.08 OHM, 0.2, 1206

Status: Unknown
Series: TCJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.57

Distributor Stock
Logo for RS
RS
from US$0.68
256
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.57
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.77
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.43
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 47µF
Voltage Rating 6.3V
Product Range TCJ Series
Capacitance Tolerance ± 20%
Manufacturer Size Code T
ESR 0.08ohm
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

TCJ SMT tant capacitor,Case T,6.3V,47uF | RS
Tantalum Capacitor, 47Uf, 6.3V, 0.08 Ohm, 0.2, 1206, Full Reel | Newark Electronics
Tantalum Polymer Capacitor, 47 uF, 6.3 V, ± 20%, T, 80 mohm, 1210 [3528-12 Metric] | Avnet America
47uF SMD Solid Polymer Tantalum Electrolytic Capacitor,6.3V dc +/-20%,TCJ Series | AVX TCJT476M006R0080 | RS Americas
Tantalum Polymer Capacitor, 47 uF, 6.3 V, � 20%, T, 80 mohm, 1210 [3528-12 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCJT476M006R0080?

Additional datasheets, footprints and schematics for TCJT476M006R0080 are listed on our Part Details page. You can also find images and similar parts to TCJT476M006R0080 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCJT476M006R0080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJT476M006R0080 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCJT476M006R0080 fall under?

The TCJT476M006R0080 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TCJT476M006R0080 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCJT476M006R0080 you can contact the distributor directly for product support, shipping queries etc.

Is the TCJT476M006R0080 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TCJT476M006R0080 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TCJT476M006R0080.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCJT476M006R0080 often in real-time on the comparison pages.

What if I can't find stock of TCJT476M006R0080?

You can fill out our help required form which you can use to request a quote for TCJT476M006R0080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay