Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Capacitance | 22µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
ESR | 0.07ohm |
Manufacturer Size Code | T |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 22Uf, 10V, Tant, Polymer, T | Newark Electronics |
CAP, 22UF, 10V, TANT, POLYMER, T | element14 |
TC 22uF 10V 20% Case T 70mOhm | Rutronik |
Tantalum Capacitors - Polymer 22uF 20% 10volts Case T ESR=70 | Future Electronics |
Where can I find additional details, specifications and documents for a TCJT226M010R0070?
Additional datasheets, footprints and schematics for TCJT226M010R0070 are listed on our Part Details page. You can also find images and similar parts to TCJT226M010R0070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJT226M010R0070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJT226M010R0070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJT226M010R0070 fall under?
The TCJT226M010R0070 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJT226M010R0070 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJT226M010R0070 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJT226M010R0070 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJT226M010R0070 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for TCJT226M010R0070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJT226M010R0070 often in real-time on the comparison pages.
What if I can't find stock of TCJT226M010R0070?
You can fill out our help required form which you can use to request a quote for TCJT226M010R0070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.