TCJT107M004R0150 Capacitors by KYOCERA AVX

CAPACITOR TANT, 100UF, 4V, 0.15 OHM, 0.2, 1206

Status: Unknown
Series: TCJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.34

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.34
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 4V
Product Range TCJ Series
Capacitance Tolerance ± 20%
Manufacturer Size Code T
ESR 0.15ohm
Operating Temperature Min -55°C
Filter Terminals SMD
RoHS Compliant Yes

Alternative Descriptions

100uF SMD Solid Polymer Tantalum Electrolytic Capacitor, 4 VDC +/-20% | AVX TCJT107M004R0150 | RS Americas
Capacitor Tant, 100Uf, 4V, 0.15 Ohm, 0.2, 1206 | Newark Electronics
Tantalum Polymer Capacitor, 100 uF, 4 V, ± 20%, T, 150 mohm, 1210 [3528-12 Metric] | Avnet America
Tantalum Polymer Capacitor, 100 uF, 4 V, � 20%, T, 150 mohm, 1210 [3528-12 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCJT107M004R0150?

Additional datasheets, footprints and schematics for TCJT107M004R0150 are listed on our Part Details page. You can also find images and similar parts to TCJT107M004R0150 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCJT107M004R0150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJT107M004R0150 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCJT107M004R0150 fall under?

The TCJT107M004R0150 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TCJT107M004R0150 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCJT107M004R0150 you can contact the distributor directly for product support, shipping queries etc.

Is the TCJT107M004R0150 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TCJT107M004R0150 have stock available?

Authorised distributors including RS Americas, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for TCJT107M004R0150.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCJT107M004R0150 often in real-time on the comparison pages.

What if I can't find stock of TCJT107M004R0150?

You can fill out our help required form which you can use to request a quote for TCJT107M004R0150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay