TCJT106M016R0150. Capacitors by KYOCERA AVX

TANTALUM CAPACITOR, 10UF, 16V, 0.15 OHM, 0.2, 1206, FULL REEL

Status: Unknown
Series: TCJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for RS
RS
from US$1.03
3,390
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
15,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.80
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.32
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.42
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.85
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 16V
Product Range TCJ Series
Capacitance Tolerance ± 20%
Manufacturer Size Code T
ESR 0.15ohm
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

Capacitor 1210 10uF 20% 16Vdc 150 mOhms | RS
Tantalum Polymer Capacitor, 10 uF, 16 V, � 20%, T, 150 mohm, 1210 [3528-12 Metric] | Avnet Abacus
Tantalum Capacitor, 10Uf, 16V, 0.15 Ohm, 0.2, 1206, Full Reel | Newark Electronics
TCJ Series 10 uF â–’20 % 16V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics
Tantalum Polymer Capacitor, 10 uF, 16 V, ± 20%, T, 150 mohm, 1210 [3528-12 Metric] | Avnet America
10uF SMD Solid Polymer Tantalum Electrolytic Capacitor, 16 VDC +/-20% | AVX TCJT106M016R0150 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCJT106M016R0150.?

Additional datasheets, footprints and schematics for TCJT106M016R0150. are listed on our Part Details page. You can also find images and similar parts to TCJT106M016R0150. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCJT106M016R0150. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJT106M016R0150. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCJT106M016R0150. fall under?

The TCJT106M016R0150. is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TCJT106M016R0150. when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCJT106M016R0150. you can contact the distributor directly for product support, shipping queries etc.

Is the TCJT106M016R0150. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TCJT106M016R0150. have stock available?

Authorised distributors including RS, Avnet Abacus, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TCJT106M016R0150..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCJT106M016R0150. often in real-time on the comparison pages.

What if I can't find stock of TCJT106M016R0150.?

You can fill out our help required form which you can use to request a quote for TCJT106M016R0150. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay