Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 10V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | R |
ESR | 0.5ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 0805 [2012 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.2mm |
External Length / Height | 2.05mm |
External Width | 1.3mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 10V |
TCJ Series 4.7 uF ▒20% 10 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Tantalum Capacitor, 4.7Uf, 10V, 0.5 Ohm, 0.2, 805 | Newark Electronics |
Tantalum Polymer Capacitor, 4.7 uF, 10 V, ± 20%, R, 500 mohm, 0805 [2012-12 Metric] | Avnet America |
CAP, 4.7µF, 10V, 20%, 0805, SMD | element14 |
Where can I find additional details, specifications and documents for a TCJR475M010R0500?
Additional datasheets, footprints and schematics for TCJR475M010R0500 are listed on our Part Details page. You can also find images and similar parts to TCJR475M010R0500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJR475M010R0500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJR475M010R0500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJR475M010R0500 fall under?
The TCJR475M010R0500 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJR475M010R0500 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJR475M010R0500 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJR475M010R0500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJR475M010R0500 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TCJR475M010R0500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJR475M010R0500 often in real-time on the comparison pages.
What if I can't find stock of TCJR475M010R0500?
You can fill out our help required form which you can use to request a quote for TCJR475M010R0500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.