TCJR106M006R0500 Capacitors by KYOCERA AVX

CAPACITOR TANT, 10UF, 6.3V, 0.5 OHM, 0.2, 805

Status: Unknown
Series: TCJ Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.42


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.46
-
Buy Now
Logo for Future Electronics Future Electronics US$0.42
-
Buy Now
Logo for Avnet America Avnet America US$0.61
-
Buy Now
Logo for RS Americas RS Americas US$0.76
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 10µF
Voltage Rating 6.3V
Product Range TCJ Series
Capacitance Tolerance ± 20%
Manufacturer Size Code R
ESR 0.5ohm
Operating Temperature Min -55°C
External Depth 1.2mm
RoHS Compliant Yes

Alternative Descriptions

Capacitor 0805 10uF 20% 6.3Vdc 500 mOhms | RS
Tantalum Capacitor, 10Uf, 6.3V, 0.5 Ohm, 0.2, 805, Full Reel | Newark Electronics
TCJ Series 10 uF ▒20% 6.3 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics
Tantalum Polymer Capacitor, 10 uF, 6.3 V, ± 20%, R, 500 mohm, 0805 [2012-12 Metric] | Avnet America
10uF SMD Solid Polymer Tantalum Electrolytic Capacitor,6.3V dc +/-20%,TCJ Series | AVX TCJR106M006R0500 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCJR106M006R0500?

Additional datasheets, footprints and schematics for TCJR106M006R0500 are listed on our Part Details page. You can also find images and similar parts to TCJR106M006R0500 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCJR106M006R0500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJR106M006R0500 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCJR106M006R0500 fall under?

The TCJR106M006R0500 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TCJR106M006R0500 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCJR106M006R0500 you can contact the distributor directly for product support, shipping queries etc.

Is the TCJR106M006R0500 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TCJR106M006R0500 have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TCJR106M006R0500.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCJR106M006R0500 often in real-time on the comparison pages.

What if I can't find stock of TCJR106M006R0500?

You can fill out our help required form which you can use to request a quote for TCJR106M006R0500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay