TCJP476M006R0500 AVX Corporation Parts by KYOCERA AVX

CAP TANT POLYMER 47UF 6.3V 0805

Status: Unknown
Series: TCJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Conductive Polymer Solid Electrolytic Chip Capacitors

Where to Buy

Prices starting from US$0.76

Distributor Stock
Logo for Farnell
Farnell
from US$0.76
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 47µF
Voltage Rating 6.3V
Product Range TCJ Series
Capacitance Tolerance ± 20%
Manufacturer Size Code P
ESR 0.5ohm
Operating Temperature Min -55°C

Alternative Descriptions

CAP, TANT, POLYMER, 47UF, 6.3V, 0805 | Farnell
Cap, Tant, Polymer, 47Uf, 6.3V, 0805 | Newark Electronics
Tantalum Polymer Capacitor, 47 uF, 6.3 V, ± 20%, P, 500 mohm, 0805 [2012-15 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCJP476M006R0500?

Additional datasheets, footprints and schematics for TCJP476M006R0500 are listed on our Part Details page. You can also find images and similar parts to TCJP476M006R0500 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCJP476M006R0500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJP476M006R0500 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCJP476M006R0500 fall under?

The TCJP476M006R0500 is listed under AVX Corporation Parts.

Can I view similar or alternative parts?

You can view similar parts to TCJP476M006R0500 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCJP476M006R0500 you can contact the distributor directly for product support, shipping queries etc.

Is the TCJP476M006R0500 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCJP476M006R0500 have stock available?

Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for TCJP476M006R0500.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCJP476M006R0500 often in real-time on the comparison pages.

What if I can't find stock of TCJP476M006R0500?

You can fill out our help required form which you can use to request a quote for TCJP476M006R0500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay