Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.35
|
904
in stock
|
Buy Now | |
Future Electronics
from US$1.28
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.52
|
94
in stock
|
Buy Now | |
Newark Electronics
from US$2.10
|
52
in stock
|
Buy Now | |
element14
from US$2.08
|
52
in stock
|
Buy Now | |
Farnell
from US$2.06
|
52
in stock
|
Buy Now | |
Avnet America
from US$3.16
|
-
|
Buy Now | |
TTI Europe
from US$1.33
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 35V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | E |
ESR | 0.055ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Capacitor 2917 47uF 20% 35Vdc 55 mOhms | RS |
TCJ Series 47 uF ▒20 % 35 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
Cap, 47Μf, 35V, 20%, 2917 | Newark Electronics |
CAP, 47µF, 35V, 20%, 2917 | element14 |
Tantalum Polymer Capacitor, 47 uF, 35 V, ± 20%, E, 55 mohm, 2917 [7343-43 Metric] | Avnet America |
47UF 35V 20% E LOW ESR | TTI Europe |
Tantalum Polymer Capacitor, 47 uF, 35 V, � 20%, E, 55 mohm, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJE476M035R0055?
Additional datasheets, footprints and schematics for TCJE476M035R0055 are listed on our Part Details page. You can also find images and similar parts to TCJE476M035R0055 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJE476M035R0055 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJE476M035R0055 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJE476M035R0055 fall under?
The TCJE476M035R0055 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJE476M035R0055 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJE476M035R0055 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJE476M035R0055 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJE476M035R0055 have stock available?
Authorised distributors including RS, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TCJE476M035R0055.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJE476M035R0055 often in real-time on the comparison pages.
What if I can't find stock of TCJE476M035R0055?
You can fill out our help required form which you can use to request a quote for TCJE476M035R0055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.