Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$1.23
Capacitance | 330µF |
---|---|
Voltage Rating | 16V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | E |
ESR | 0.07ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
AE Capacitor Case | SMD |
Capacitor Case Style | 2917 [7343 Metric] |
Lifetime @ Temperature | 2000 hours @ 105°C |
Cap, 330Μf, 16V, 20%, 2917 | Newark Electronics |
CAP, 330µF, 16V, 20%, 2917 | element14 |
Case size E (7343H) 330mF 20% 16v - Polymer Tantalum Capacitors | Future Electronics |
Tantalum Polymer Capacitor, 330 uF, 16 V, ± 20%, E, 70 mohm, 2917 [7343-43 Metric] | Avnet America |
Polymer - standard and low profile330 uF,16 V | AVX TCJE337M016R0070 | RS Americas |
Tantalum Polymer Capacitor, 330 uF, 16 V, � 20%, E, 70 mohm, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJE337M016R0070?
Additional datasheets, footprints and schematics for TCJE337M016R0070 are listed on our Part Details page. You can also find images and similar parts to TCJE337M016R0070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJE337M016R0070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJE337M016R0070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJE337M016R0070 fall under?
The TCJE337M016R0070 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJE337M016R0070 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJE337M016R0070 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJE337M016R0070 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJE337M016R0070 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TCJE337M016R0070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJE337M016R0070 often in real-time on the comparison pages.
What if I can't find stock of TCJE337M016R0070?
You can fill out our help required form which you can use to request a quote for TCJE337M016R0070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.