TCJE107M020R0045 Capacitors by KYOCERA AVX

CAP, TANT, POLYMER, 100UF, 20V, 2917

Status: Unknown
Series: TCJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.20

Distributor Stock
Logo for Newark
Newark
from US$1.99
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.20
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.93
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 20V
Product Range TCJ Series
Capacitance Tolerance ± 20%
Manufacturer Size Code E
ESR 0.045ohm
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

Cap, Tant, Polymer, 100Uf, 20V, 2917 | Newark Electronics
TCJ Series 2917 100 uF 20 V 2917 SMT Polymer Solid Electrolytic Chip Capacitor | Future Electronics
Tantalum Polymer Capacitor, 100 uF, 20 V, ± 20%, E, 45 mohm, 2917 [7343-43 Metric] | Avnet America
Tantalum Polymer Capacitor, 100 uF, 20 V, � 20%, E, 45 mohm, 2917 [7343-43 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCJE107M020R0045?

Additional datasheets, footprints and schematics for TCJE107M020R0045 are listed on our Part Details page. You can also find images and similar parts to TCJE107M020R0045 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCJE107M020R0045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJE107M020R0045 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCJE107M020R0045 fall under?

The TCJE107M020R0045 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TCJE107M020R0045 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCJE107M020R0045 you can contact the distributor directly for product support, shipping queries etc.

Is the TCJE107M020R0045 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TCJE107M020R0045 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for TCJE107M020R0045.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCJE107M020R0045 often in real-time on the comparison pages.

What if I can't find stock of TCJE107M020R0045?

You can fill out our help required form which you can use to request a quote for TCJE107M020R0045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay