Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Capacitance | 470µF |
---|---|
Voltage Rating | 2.5V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
ESR | 0.012ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 470Uf, 2.5V, Tant, Polymer, D | Newark Electronics |
TCJ Series 470 uF ▒20 % 2.5 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Tantalum Polymer Capacitor, 470 uF, 2.5 V, ± 20%, D, 12 mohm, 2917 [7343-31 Metric] | Avnet America |
CAP, 470UF, 2.5V, TANT, POLYMER, D | element14 |
Tantalum Polymer Capacitor, 470 uF, 2.5 V, � 20%, D, 12 mohm, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJD477M002R0012?
Additional datasheets, footprints and schematics for TCJD477M002R0012 are listed on our Part Details page. You can also find images and similar parts to TCJD477M002R0012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJD477M002R0012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJD477M002R0012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJD477M002R0012 fall under?
The TCJD477M002R0012 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJD477M002R0012 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJD477M002R0012 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJD477M002R0012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJD477M002R0012 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TCJD477M002R0012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJD477M002R0012 often in real-time on the comparison pages.
What if I can't find stock of TCJD477M002R0012?
You can fill out our help required form which you can use to request a quote for TCJD477M002R0012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.