Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.64
Capacitance | 47µF |
---|---|
Voltage Rating | 25V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | D |
ESR | 0.06ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
External Depth | 2.9mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Operating Temperature Range | -55°C to +105°C |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
Capacitor, Tantalum Polymer, 47Uf, 25V, 2917 | Newark Electronics |
TCJ Series 47 uF ▒20 % 25 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Tantalum Polymer Capacitor, 47 uF, 25 V, ± 20%, D, 60 mohm, 2917 [7343-31 Metric] | Avnet America |
CAP, 47µF, 25V, 20%, 2917 | element14 |
Tantalum Polymer Capacitor, 47 uF, 25 V, � 20%, D, 60 mohm, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJD476M025R0060?
Additional datasheets, footprints and schematics for TCJD476M025R0060 are listed on our Part Details page. You can also find images and similar parts to TCJD476M025R0060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJD476M025R0060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJD476M025R0060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJD476M025R0060 fall under?
The TCJD476M025R0060 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJD476M025R0060 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJD476M025R0060 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJD476M025R0060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJD476M025R0060 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for TCJD476M025R0060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJD476M025R0060 often in real-time on the comparison pages.
What if I can't find stock of TCJD476M025R0060?
You can fill out our help required form which you can use to request a quote for TCJD476M025R0060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.