TCJD476M020R0055 Capacitors by KYOCERA AVX

CAP 47µF 20V 20%

Status: Unknown
Series: TCJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.56

Distributor Stock
Logo for Farnell
Farnell
from US$0.78
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.13
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.07
-
Buy Now
Logo for element14
element14
from US$0.95
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.56
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 47µF
Voltage Rating 20V
Tantalum Capacitor Case 2917 [7343 Metric]
Product Range TCJ Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
Operating Temperature Max 105°C
ESR 0.055ohm
Manufacturer Size Code D
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Cap, 47Uf, 20V, Tant, Polymer, D | Newark Electronics
Tantalum Polymer Capacitor, 47 uF, 20 V, ± 20%, D, 55 mohm, 2917 [7343-31 Metric] | Avnet America
47UF 20V 20% D LOW ESR | TTI Europe
CAP, 47UF, 20V, TANT, POLYMER, D | Farnell
Tantalum Polymer Capacitor, 47 uF, 20 V, � 20%, D, 55 mohm, 2917 [7343-31 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCJD476M020R0055?

Additional datasheets, footprints and schematics for TCJD476M020R0055 are listed on our Part Details page. You can also find images and similar parts to TCJD476M020R0055 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCJD476M020R0055 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJD476M020R0055 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCJD476M020R0055 fall under?

The TCJD476M020R0055 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TCJD476M020R0055 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCJD476M020R0055 you can contact the distributor directly for product support, shipping queries etc.

Is the TCJD476M020R0055 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCJD476M020R0055 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for TCJD476M020R0055.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCJD476M020R0055 often in real-time on the comparison pages.

What if I can't find stock of TCJD476M020R0055?

You can fill out our help required form which you can use to request a quote for TCJD476M020R0055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay