Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Capacitance | 330µF |
---|---|
Voltage Rating | 6.3V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | D |
ESR | 0.012ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 330Μf, 6.3V, 20% Rohs Compliant: Yes |Kyocera Avx TCJD337M006R0012 | Newark Electronics |
TCJ Series 2917 6.3 V 330 uF ▒20% SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Tantalum Polymer Capacitor, 330 uF, 6.3 V, ± 20%, D, 12 mohm, 2917 [7343-31 Metric] | Avnet America |
Polymer - standard and low profile330 uF,6.3 V | AVX TCJD337M006R0012 | RS Americas |
CAP, 330µF, 6.3V, 20% | element14 |
Where can I find additional details, specifications and documents for a TCJD337M006R0012?
Additional datasheets, footprints and schematics for TCJD337M006R0012 are listed on our Part Details page. You can also find images and similar parts to TCJD337M006R0012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJD337M006R0012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJD337M006R0012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJD337M006R0012 fall under?
The TCJD337M006R0012 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJD337M006R0012 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJD337M006R0012 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJD337M006R0012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJD337M006R0012 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TCJD337M006R0012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJD337M006R0012 often in real-time on the comparison pages.
What if I can't find stock of TCJD337M006R0012?
You can fill out our help required form which you can use to request a quote for TCJD337M006R0012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.