Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.17
|
588
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
588
in stock
|
Buy Now | |
element14
from US$1.08
|
588
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
500
in stock
|
Buy Now | |
Avnet America
-
|
1,500
in stock
|
Buy Now | |
RS Americas
from US$1.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 220µF |
---|---|
Voltage Rating | 16V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | D |
ESR | 0.05ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tant Cap, Polymer, 220Uf, 16V, Case D | Newark Electronics |
Case size D 270mF 20% 16v - Polymer Tantalum Capacitors | Future Electronics |
Tantalum Polymer Capacitor, 220 uF, 16 V, ± 20%, D, 50 mohm, 2917 [7343-31 Metric] | Avnet America |
Polymer - standard and low profile220 uF,16 V | AVX TCJD227M016R0050 | RS Americas |
Tantalum Polymer Capacitor, 220 uF, 16 V, � 20%, D, 50 mohm, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJD227M016R0050?
Additional datasheets, footprints and schematics for TCJD227M016R0050 are listed on our Part Details page. You can also find images and similar parts to TCJD227M016R0050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJD227M016R0050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJD227M016R0050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJD227M016R0050 fall under?
The TCJD227M016R0050 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to TCJD227M016R0050 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJD227M016R0050 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJD227M016R0050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJD227M016R0050 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TCJD227M016R0050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJD227M016R0050 often in real-time on the comparison pages.
What if I can't find stock of TCJD227M016R0050?
You can fill out our help required form which you can use to request a quote for TCJD227M016R0050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.