TCJD227M004R0012 AVX Corporation Parts by KYOCERA AVX

CAP 220µF 4V 20%

Status: Unknown
Series: TCJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Conductive Polymer Solid Electrolytic Chip Capacitors

Where to Buy

Prices starting from US$0.64

Distributor Stock
Logo for RS
RS
from US$1.67
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.05
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.65
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.85
-
Buy Now
Logo for element14
element14
from US$0.67
-
Buy Now
Logo for Farnell
Farnell
from US$0.64
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 4V
Product Range TCJ Series
Capacitance Tolerance ± 20%
Manufacturer Size Code D
ESR 0.012ohm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Capacitor Tantalum Polymer 220uF 4V 2917 | RS
Cap, 220Μf, 4V, 20% | Newark Electronics
TCJ Series 220 uF ▒20 % 4V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics
Tantalum Polymer Capacitor, 220 uF, 4 V, ± 20%, D, 12 mohm, 2917 [7343-31 Metric] | Avnet America
CAP, 220µF, 4V, 20% | element14
Tantalum Polymer Capacitor, 220 uF, 4 V, � 20%, D, 12 mohm, 2917 [7343-31 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCJD227M004R0012?

Additional datasheets, footprints and schematics for TCJD227M004R0012 are listed on our Part Details page. You can also find images and similar parts to TCJD227M004R0012 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCJD227M004R0012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJD227M004R0012 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCJD227M004R0012 fall under?

The TCJD227M004R0012 is listed under AVX Corporation Parts.

Can I view similar or alternative parts?

You can view similar parts to TCJD227M004R0012 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCJD227M004R0012 you can contact the distributor directly for product support, shipping queries etc.

Is the TCJD227M004R0012 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCJD227M004R0012 have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for TCJD227M004R0012.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCJD227M004R0012 often in real-time on the comparison pages.

What if I can't find stock of TCJD227M004R0012?

You can fill out our help required form which you can use to request a quote for TCJD227M004R0012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay