TCJD157M006R0015 Capacitors by KYOCERA AVX

CAPACITOR, TANTALUM POLYMER, 150UF, 6.3V, 2917

Status: Unknown
Series: TCJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.23

Distributor Stock
Logo for Newark
Newark
from US$1.29
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.23
-
Buy Now

Specifications

Capacitance 150µF
Voltage Rating 6.3V
Product Range TCJ Series
Capacitance Tolerance ± 20%
Manufacturer Size Code D
ESR 0.015ohm
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

Capacitor, Tantalum Polymer, 150Uf, 6.3V, 2917 | Newark Electronics
Tantalum Polymer Capacitor, 150 uF, 6.3 V, ± 20%, D, 15 mohm, 2917 [7343-31 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCJD157M006R0015?

Additional datasheets, footprints and schematics for TCJD157M006R0015 are listed on our Part Details page. You can also find images and similar parts to TCJD157M006R0015 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCJD157M006R0015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJD157M006R0015 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCJD157M006R0015 fall under?

The TCJD157M006R0015 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TCJD157M006R0015 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCJD157M006R0015 you can contact the distributor directly for product support, shipping queries etc.

Is the TCJD157M006R0015 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TCJD157M006R0015 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for TCJD157M006R0015.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCJD157M006R0015 often in real-time on the comparison pages.

What if I can't find stock of TCJD157M006R0015?

You can fill out our help required form which you can use to request a quote for TCJD157M006R0015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay