TCJD157M006R0012 Capacitors by KYOCERA AVX

CAP 150µF 6.3V 20%

Status: Unknown
Series: TCJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Conductive Polymer Solid Electrolytic Chip Capacitors

Where to Buy

Prices starting from US$0.66

Distributor Stock
Logo for RS
RS
from US$2.25
380
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.07
290
in stock
Buy Now
Logo for element14
element14
from US$0.69
290
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.67
290
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.66
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.87
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 150µF
Voltage Rating 6.3V
Product Range TCJ Series
Capacitance Tolerance ± 20%
Manufacturer Size Code D
ESR 0.012ohm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Capacitor Tantalum Polymer 150uF 6.3V 29 | RS
Cap, 150Μf, 6.3V, 20% Rohs Compliant: Yes |Kyocera Avx TCJD157M006R0012 | Newark Electronics
CAP, 150µF, 6.3V, 20% | element14
TCJ Series 157 uF ▒20 % 6.3 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics
Tantalum Polymer Capacitor, 150 uF, 6.3 V, ± 20%, D, 12 mohm, 2917 [7343-31 Metric] | Avnet America
Tantalum Polymer Capacitor, 150 uF, 6.3 V, � 20%, D, 12 mohm, 2917 [7343-31 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCJD157M006R0012?

Additional datasheets, footprints and schematics for TCJD157M006R0012 are listed on our Part Details page. You can also find images and similar parts to TCJD157M006R0012 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCJD157M006R0012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJD157M006R0012 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCJD157M006R0012 fall under?

The TCJD157M006R0012 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TCJD157M006R0012 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCJD157M006R0012 you can contact the distributor directly for product support, shipping queries etc.

Is the TCJD157M006R0012 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCJD157M006R0012 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TCJD157M006R0012.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCJD157M006R0012 often in real-time on the comparison pages.

What if I can't find stock of TCJD157M006R0012?

You can fill out our help required form which you can use to request a quote for TCJD157M006R0012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay