Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.00
|
No stock
|
Buy Now | |
Avnet America
from US$0.61
|
81,500
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
30
in stock
|
Buy Now | |
element14
from US$0.95
|
30
in stock
|
Buy Now | |
Farnell
from US$0.94
|
30
in stock
|
Buy Now | |
Rutronik
from US$0.65
|
-
|
Buy Now | |
TTI Europe
from US$0.57
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 20V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | D |
ESR | 0.055ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Tantalum Polymer Capacitor, 100 uF, 20 V, ± 20%, D, 55 mohm, 2917 [7343-31 Metric] | Avnet America |
TCJ Series 100 uF ▒20 % 20 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Cap, 100Μf, 20V, 20%, 2917 | Newark Electronics |
CAP, 100µF, 20V, 20%, 2917 | element14 |
TC 100uF 20V 20% Case D 55mOhm | Rutronik |
Capacitor 2917 100uF 20% 20Vdc 55 mOhms | RS |
100UF 20V 20% D LOW ESR | TTI Europe |
Tantalum Polymer Capacitor, 100 uF, 20 V, � 20%, D, 55 mohm, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJD107M020R0055?
Additional datasheets, footprints and schematics for TCJD107M020R0055 are listed on our Part Details page. You can also find images and similar parts to TCJD107M020R0055 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJD107M020R0055 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJD107M020R0055 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJD107M020R0055 fall under?
The TCJD107M020R0055 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJD107M020R0055 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJD107M020R0055 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJD107M020R0055 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJD107M020R0055 have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for TCJD107M020R0055.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJD107M020R0055 often in real-time on the comparison pages.
What if I can't find stock of TCJD107M020R0055?
You can fill out our help required form which you can use to request a quote for TCJD107M020R0055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.