Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 10V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | D |
ESR | 0.045ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Tcj Rohs Compliant: Yes |Kyocera Avx TCJD107M010R0045 | Newark Electronics |
Tantalum Polymer Capacitor, 100 uF, 10 V, ± 20%, D, 45 mohm, 2917 [7343-31 Metric] | Avnet America |
CAP, 100µF, 10V, 20%, 2917 | Farnell |
Tantalum Polymer Capacitor, 100 uF, 10 V, � 20%, D, 45 mohm, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJD107M010R0045?
Additional datasheets, footprints and schematics for TCJD107M010R0045 are listed on our Part Details page. You can also find images and similar parts to TCJD107M010R0045 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJD107M010R0045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJD107M010R0045 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJD107M010R0045 fall under?
The TCJD107M010R0045 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJD107M010R0045 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJD107M010R0045 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJD107M010R0045 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJD107M010R0045 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for TCJD107M010R0045.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJD107M010R0045 often in real-time on the comparison pages.
What if I can't find stock of TCJD107M010R0045?
You can fill out our help required form which you can use to request a quote for TCJD107M010R0045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.