Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 10V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | D |
ESR | 0.018ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Case size D 100mF 20% 10v - Conductive Polymer Tantalum Capacitors | Future Electronics |
Cap, 100Uf, 10V, Tant, Polymer, Case D | Newark Electronics |
CAP, 100UF, 10V, TANT, POLYMER, CASE D | element14 |
Tantalum Polymer Capacitor, 100 uF, 10 V, ± 20%, D, 18 mohm, 2917 [7343-31 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TCJD107M010R0018?
Additional datasheets, footprints and schematics for TCJD107M010R0018 are listed on our Part Details page. You can also find images and similar parts to TCJD107M010R0018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJD107M010R0018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJD107M010R0018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJD107M010R0018 fall under?
The TCJD107M010R0018 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to TCJD107M010R0018 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJD107M010R0018 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJD107M010R0018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJD107M010R0018 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TCJD107M010R0018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJD107M010R0018 often in real-time on the comparison pages.
What if I can't find stock of TCJD107M010R0018?
You can fill out our help required form which you can use to request a quote for TCJD107M010R0018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.