Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.17
|
219
in stock
|
Buy Now | |
TTI Europe
from US$0.74
|
17,500
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
219
in stock
|
Buy Now | |
element14
from US$1.18
|
219
in stock
|
Buy Now | |
RS Americas
from US$1.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 50V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | D |
ESR | 0.09ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
10UF 50V 20% D LOW ESR | TTI Europe |
TCJ Series 2917 10 uF â–’20% 50 V 90 mOhm ESR Polymer Electrolytic Chip Capacitor | Future Electronics |
Cap, 10Uf, 50V, Tant, Polymer, Case D | Newark Electronics |
CAP, 10UF, 50V, TANT, POLYMER, CASE D | element14 |
Polymer - standard and low profile10 uF,50 V | AVX TCJD106M050R0090 | RS Americas |
Tantalum Polymer Capacitor, 10 uF, 50 V, � 20%, D, 90 mohm, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJD106M050R0090?
Additional datasheets, footprints and schematics for TCJD106M050R0090 are listed on our Part Details page. You can also find images and similar parts to TCJD106M050R0090 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJD106M050R0090 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJD106M050R0090 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJD106M050R0090 fall under?
The TCJD106M050R0090 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to TCJD106M050R0090 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJD106M050R0090 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJD106M050R0090 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJD106M050R0090 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for TCJD106M050R0090.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJD106M050R0090 often in real-time on the comparison pages.
What if I can't find stock of TCJD106M050R0090?
You can fill out our help required form which you can use to request a quote for TCJD106M050R0090 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.