TCJB474M063R0400 Capacitors by KYOCERA AVX

CAP TANT POLYMER 0.47UF 63V 1210

Status: Unknown
Series: TCJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Conductive Polymer Solid Electrolytic Chip Capacitors

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for Newark
Newark
from US$0.38
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.19
2,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.25
1,950
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.31
-
Buy Now
Logo for element14
element14
from US$0.91
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.47µF
Voltage Rating 63V
Product Range TCJ Series
Capacitance Tolerance ± 20%
Manufacturer Size Code B
ESR 0.4ohm
Operating Temperature Min -55°C

Alternative Descriptions

TCJ Series 0.47 uF â–’20 % 63 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics
Capacitor: tantalum-polymer | Transfer Multisort Elektronik
Cap, Tant, Polymer, 0.47Uf, 63V, 1210 | Newark Electronics
Tantalum Polymer Capacitor, 0.47 uF, 63 V, ± 20%, B, 400 mohm, 1210 [3528-21 Metric] | Avnet America
Tantalum Polymer Capacitor, 0.47 uF, 63 V, � 20%, B, 400 mohm, 1210 [3528-21 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCJB474M063R0400?

Additional datasheets, footprints and schematics for TCJB474M063R0400 are listed on our Part Details page. You can also find images and similar parts to TCJB474M063R0400 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCJB474M063R0400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJB474M063R0400 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCJB474M063R0400 fall under?

The TCJB474M063R0400 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TCJB474M063R0400 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCJB474M063R0400 you can contact the distributor directly for product support, shipping queries etc.

Is the TCJB474M063R0400 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCJB474M063R0400 have stock available?

Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for TCJB474M063R0400.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCJB474M063R0400 often in real-time on the comparison pages.

What if I can't find stock of TCJB474M063R0400?

You can fill out our help required form which you can use to request a quote for TCJB474M063R0400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay