Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
10,000
in stock
|
Buy Now | |
element14
from US$0.36
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$1.02
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 220µF |
---|---|
Voltage Rating | 6.3V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | B |
ESR | 0.07ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 220Uf, 6.3V, Tant, Polymer, B Rohs Compliant: Yes |Kyocera Avx TCJB227M006R0070 | Newark Electronics |
CAP, 220UF, 6.3V, TANT, POLYMER, B | element14 |
TCJ Series 220 uF ▒20 % 6.3 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Tantalum Polymer Capacitor, 220 uF, 6.3 V, ± 20%, B, 70 Milliohms, 1411 [3528 Metric] | Avnet America |
TC 220uF 6,3V 20% Case B 70mOhm | Rutronik |
Tantalum Polymer Capacitor, 220 uF, 6.3 V, � 20%, B, 70 Milliohms, 1411 [3528 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJB227M006R0070?
Additional datasheets, footprints and schematics for TCJB227M006R0070 are listed on our Part Details page. You can also find images and similar parts to TCJB227M006R0070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJB227M006R0070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJB227M006R0070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJB227M006R0070 fall under?
The TCJB227M006R0070 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to TCJB227M006R0070 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJB227M006R0070 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJB227M006R0070 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJB227M006R0070 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TCJB227M006R0070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJB227M006R0070 often in real-time on the comparison pages.
What if I can't find stock of TCJB227M006R0070?
You can fill out our help required form which you can use to request a quote for TCJB227M006R0070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.