TCJB226M020R0090 Capacitors by KYOCERA AVX

CAP, 22UF, 20V, TANT, POLYMER, B

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Farnell
Farnell
from US$0.32
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.28
2,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.32
2,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.57
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.79
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.74
-
Buy Now
Logo for element14
element14
from US$0.34
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

TCJ Series 22 uF â–’20 % 20 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics
Capacitor: tantalum-polymer | Transfer Multisort Elektronik
Cap, 22Uf, 20V, Tant, Polymer, B Rohs Compliant: Yes |Kyocera Avx TCJB226M020R0090 | Newark Electronics
Tantalum Polymer Capacitor, 22 uF, 20 V, ± 20%, B, 90 mohm, 1210 [3528-21 Metric] | Avnet America
Polymer - standard and low profile22 uF,20 V | AVX TCJB226M020R0090 | RS Americas
Tantalum Polymer Capacitor, 22 uF, 20 V, � 20%, B, 90 mohm, 1210 [3528-21 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCJB226M020R0090?

Additional datasheets, footprints and schematics for TCJB226M020R0090 are listed on our Part Details page. You can also find images and similar parts to TCJB226M020R0090 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCJB226M020R0090 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJB226M020R0090 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCJB226M020R0090 fall under?

The TCJB226M020R0090 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TCJB226M020R0090 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCJB226M020R0090 you can contact the distributor directly for product support, shipping queries etc.

Is the TCJB226M020R0090 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TCJB226M020R0090 have stock available?

Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TCJB226M020R0090.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCJB226M020R0090 often in real-time on the comparison pages.

What if I can't find stock of TCJB226M020R0090?

You can fill out our help required form which you can use to request a quote for TCJB226M020R0090 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay