Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
323
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
2,985
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
2,488
in stock
|
Buy Now | |
element14
from US$0.30
|
973
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
323
in stock
|
Buy Now | |
Avnet Abacus
-
|
46,000
in stock
|
Buy Now | |
Avnet America
-
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 16V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | B |
ESR | 0.15ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.9mm |
External Length / Height | 3.5mm |
External Width | 2.8mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 16V |
22UF 16V 20% B LOW ESR | TTI Europe |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
CAP, 22µF, 16V, 20%, 1210, SMD | element14 |
Cap, 22Μf, 16V, 20%, 1210, Smd | Newark Electronics |
Tantalum Polymer Capacitor, 22 uF, 16 V, � 20%, B, 150 mohm, 1210 [3528-21 Metric] | Avnet Abacus |
Tantalum Polymer Capacitor, 22 uF, 16 V, ± 20%, B, 150 mohm, 1210 [3528-21 Metric] | Avnet America |
TCJ Series 22 uF ▒20 % 16 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a TCJB226M016R0150?
Additional datasheets, footprints and schematics for TCJB226M016R0150 are listed on our Part Details page. You can also find images and similar parts to TCJB226M016R0150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJB226M016R0150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJB226M016R0150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJB226M016R0150 fall under?
The TCJB226M016R0150 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJB226M016R0150 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJB226M016R0150 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJB226M016R0150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJB226M016R0150 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Chip One Stop, element14 and Newark Electronics have stock available or on a lead time for TCJB226M016R0150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJB226M016R0150 often in real-time on the comparison pages.
What if I can't find stock of TCJB226M016R0150?
You can fill out our help required form which you can use to request a quote for TCJB226M016R0150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.