Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
2,072
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
266
in stock
|
Buy Now | |
element14
from US$0.30
|
266
in stock
|
Buy Now | |
Farnell
from US$0.28
|
266
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 10V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | B |
ESR | 0.3ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.9mm |
External Length / Height | 3.5mm |
External Width | 2.8mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Tape Width | 8mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 10V |
TCJ Series 22 uF ▒20 % 10 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Cap, 22Μf, 10V, 20%, 1210, Smd | Newark Electronics |
Capacitance:22µF | element14 |
CAP, 22µF, 10V, 20%, 1210, SMD | Farnell |
TC 22uF 10V 20% Case B 300mOhm | Rutronik |
Capacitor 1210 22uF 20% 10Vdc 300 mOhms | RS |
Tantalum Polymer Capacitor, 22 uF, 10 V, ± 20%, B, 300 mohm, 1210 [3528-21 Metric] | Avnet America |
Tantalum Polymer Capacitor, 22 uF, 10 V, � 20%, B, 300 mohm, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJB226M010R0300?
Additional datasheets, footprints and schematics for TCJB226M010R0300 are listed on our Part Details page. You can also find images and similar parts to TCJB226M010R0300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJB226M010R0300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJB226M010R0300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJB226M010R0300 fall under?
The TCJB226M010R0300 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJB226M010R0300 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJB226M010R0300 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJB226M010R0300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJB226M010R0300 have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for TCJB226M010R0300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJB226M010R0300 often in real-time on the comparison pages.
What if I can't find stock of TCJB226M010R0300?
You can fill out our help required form which you can use to request a quote for TCJB226M010R0300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.