Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
1,718
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
372,000
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
372,000
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
2,000
in stock
|
Buy Now | |
element14
from US$0.41
|
1,617
in stock
|
Buy Now | |
Farnell
from US$0.41
|
1,617
in stock
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 150µF |
---|---|
Voltage Rating | 6.3V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | B |
ESR | 0.045ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Tantalum Capacitor Case | 1210 [3528 Metric] |
Cap Polymer 150Uf 6.3Vdc 20% 3.5 X 2.8 X 1.9Mm Smd 3528-21 Rohs Compliant: Yes |Kyocera Avx TCJB157M006R0045 | Newark Electronics |
Tantalum Polymer Capacitor, 150 uF, 6.3 V, ± 20%, B, 45 mohm, 1210 [3528-21 Metric] | Avnet America |
TCJ Series 150 uF 6.3 V ▒20% SMT Solid Electrolytic Tantalum Chip Capacitor | Future Electronics |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
Capacitor 1210 150uF 20% 6.3Vdc 45 mOhms | RS |
CAP, 150µF, 6.3V, 20% | element14 |
150uF SMD Solid Polymer Tantalum Electrolytic Capacitor,6.3VDC +/-20%,TCJ Series | AVX TCJB157M006R0045 | RS Americas |
Tantalum Polymer Capacitor, 150 uF, 6.3 V, � 20%, B, 45 mohm, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJB157M006R0045?
Additional datasheets, footprints and schematics for TCJB157M006R0045 are listed on our Part Details page. You can also find images and similar parts to TCJB157M006R0045 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJB157M006R0045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJB157M006R0045 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJB157M006R0045 fall under?
The TCJB157M006R0045 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJB157M006R0045 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJB157M006R0045 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJB157M006R0045 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJB157M006R0045 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for TCJB157M006R0045.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJB157M006R0045 often in real-time on the comparison pages.
What if I can't find stock of TCJB157M006R0045?
You can fill out our help required form which you can use to request a quote for TCJB157M006R0045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.