Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Capacitance | 150µF |
---|---|
Voltage Rating | 6.3V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | B |
ESR | 0.035ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Tantalum Capacitor Case | 1411 [3528 Metric] |
TCJ Series 220 uF ▒20% 10 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Tantalum Polymer Capacitor, 150 uF, 6.3 V, ± 20%, B, 35 mohm, 1210 [3528-21 Metric] | Avnet Asia |
Cap, 150Μf, 6.3V, 20% Rohs Compliant: Yes |Kyocera Avx TCJB157M006R0035 | Newark Electronics |
CAP, 150µF, 6.3V, 20% | element14 |
Where can I find additional details, specifications and documents for a TCJB157M006R0035?
Additional datasheets, footprints and schematics for TCJB157M006R0035 are listed on our Part Details page. You can also find images and similar parts to TCJB157M006R0035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJB157M006R0035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJB157M006R0035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJB157M006R0035 fall under?
The TCJB157M006R0035 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJB157M006R0035 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJB157M006R0035 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJB157M006R0035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJB157M006R0035 have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Newark Electronics, Avnet America and element14 have stock available or on a lead time for TCJB157M006R0035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJB157M006R0035 often in real-time on the comparison pages.
What if I can't find stock of TCJB157M006R0035?
You can fill out our help required form which you can use to request a quote for TCJB157M006R0035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.