TCJB157M002R0070 Capacitors by KYOCERA AVX

TANTALUM CAPACITOR, 150UF 2.5V, 0.07 OHM, 0.2, 1210

Status: Unknown
Series: TCJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for RS
RS
from US$0.76
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.29
4,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.29
4,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.25
-
Buy Now
Logo for element14
element14
from US$0.45
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 150µF
Voltage Rating 2.5V
Product Range TCJ Series
Capacitance Tolerance ± 20%
Manufacturer Size Code B
ESR 0.07ohm
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

Tantalum Capacitors-Polymer 2.5V 150uF 20% 1210 | Rapid Electronics
TCJ tantalum capacitor SMT 2.5V 150uF | RS
Cap Tant, 150Uf, 2.5V, 20%, 1210 | Newark Electronics
Tantalum Capacitor | element14
Tantalum Polymer Capacitor, 150 uF, 2.5 V, � 20%, B, 70 mohm, 1210 [3528-21 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCJB157M002R0070?

Additional datasheets, footprints and schematics for TCJB157M002R0070 are listed on our Part Details page. You can also find images and similar parts to TCJB157M002R0070 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCJB157M002R0070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJB157M002R0070 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCJB157M002R0070 fall under?

The TCJB157M002R0070 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TCJB157M002R0070 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCJB157M002R0070 you can contact the distributor directly for product support, shipping queries etc.

Is the TCJB157M002R0070 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TCJB157M002R0070 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for TCJB157M002R0070.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCJB157M002R0070 often in real-time on the comparison pages.

What if I can't find stock of TCJB157M002R0070?

You can fill out our help required form which you can use to request a quote for TCJB157M002R0070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay