Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.27
Capacitance | 15µF |
---|---|
Voltage Rating | 16V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | B |
ESR | 0.15ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Terminals | SMD |
External Depth | 1.9mm |
External Length / Height | 3.5mm |
External Width | 2.8mm |
Operating Temperature Range | -55°C to +125°C |
Tantalum Capacitor Case | 1210 [3225 Metric] |
TCJ tantalum capacitor SMT 16V 15uF | RS |
Capacitor Tant, 15Uf, 16V, 0.15 Ohm, 0.2, 1210 | Newark Electronics |
TCJ Series 15 uF ▒20 % 16 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Tantalum Polymer Capacitor, 15 uF, 16 V, ± 20%, B, 150 mohm, 1210 [3528-21 Metric] | Avnet America |
15uF SMD Solid Polymer Tantalum Electrolytic Capacitor, 16 VDC +/-20% | AVX TCJB156M016R0150 | RS Americas |
CAP, 15µF, 16V, 20%, 1210 | Farnell |
Tantalum Polymer Capacitor, 15 uF, 16 V, � 20%, B, 150 mohm, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJB156M016R0150?
Additional datasheets, footprints and schematics for TCJB156M016R0150 are listed on our Part Details page. You can also find images and similar parts to TCJB156M016R0150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJB156M016R0150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJB156M016R0150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJB156M016R0150 fall under?
The TCJB156M016R0150 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJB156M016R0150 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJB156M016R0150 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJB156M016R0150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJB156M016R0150 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TCJB156M016R0150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJB156M016R0150 often in real-time on the comparison pages.
What if I can't find stock of TCJB156M016R0150?
You can fill out our help required form which you can use to request a quote for TCJB156M016R0150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.