Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
844
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
2,245
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
844
in stock
|
Buy Now | |
element14
from US$0.56
|
844
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | B |
ESR | 0.3ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 1210 [3225 Metric] |
External Depth | 1.9mm |
External Length / Height | 3.5mm |
External Width | 2.8mm |
Length | 3.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +105°C |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
Cap, 1Μf, 50V, 20%, 1210 | Newark Electronics |
CAP, 1µF, 50V, 20%, 1210 | element14 |
TCJ Series 1 uF ▒20 % 50 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Tantalum Polymer Capacitor, 1 uF, 50 V, ± 20%, B, 300 mohm, 1210 [3528-21 Metric] | Avnet America |
Cap Tant Solid 1uF 50V B CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528-21 0.3 Ohm 105?C T/R | Avnet Asia |
Tantalum Polymer Capacitor, 1 uF, 50 V, � 20%, B, 300 mohm, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJB105M050R0300?
Additional datasheets, footprints and schematics for TCJB105M050R0300 are listed on our Part Details page. You can also find images and similar parts to TCJB105M050R0300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJB105M050R0300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJB105M050R0300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJB105M050R0300 fall under?
The TCJB105M050R0300 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJB105M050R0300 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJB105M050R0300 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJB105M050R0300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJB105M050R0300 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TCJB105M050R0300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJB105M050R0300 often in real-time on the comparison pages.
What if I can't find stock of TCJB105M050R0300?
You can fill out our help required form which you can use to request a quote for TCJB105M050R0300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.