Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
62,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
62,000
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
element14
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 68µF |
---|---|
Voltage Rating | 4V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | A |
ESR | 0.25ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.6mm |
External Length / Height | 3.2mm |
External Width | 1.6mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Tantalum Capacitors-Polymer 4V 68uF 20% 1206 | Rapid Electronics |
TCJ Series 68 uF ▒20 % 4 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Tantalum Capacitor, Polarized, Tantalum (Solid Polymer), 4V, 20% +Tol, 20% -Tol, 68Uf, Surface Mount, 1206 Rohs Compliant: Yes |Kyocera Avx TCJA686M004R0250 | Newark Electronics |
CAP, 68µF, 4V, 20%, 1206, SMD | element14 |
Tantalum Polymer Capacitor, 68 uF, 4 V, � 20%, A, 250 mohm, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJA686M004R0250?
Additional datasheets, footprints and schematics for TCJA686M004R0250 are listed on our Part Details page. You can also find images and similar parts to TCJA686M004R0250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJA686M004R0250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJA686M004R0250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJA686M004R0250 fall under?
The TCJA686M004R0250 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJA686M004R0250 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJA686M004R0250 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJA686M004R0250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJA686M004R0250 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for TCJA686M004R0250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJA686M004R0250 often in real-time on the comparison pages.
What if I can't find stock of TCJA686M004R0250?
You can fill out our help required form which you can use to request a quote for TCJA686M004R0250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.