Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.14
Capacitance | 6.8µF |
---|---|
Voltage Rating | 16V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | A |
ESR | 0.2ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.6mm |
External Length / Height | 3.2mm |
External Width | 1.6mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tantalum Capacitor Case | 1206 [3216 Metric] |
TCJ Series 6.8 uF ▒20 % 16 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
TCJ tantalum capacitor SMT 16V 6.8uF | RS |
Tantalum Capacitor, 6.8Uf, 16V, 0.2 Ohm, 0.2, 1206 | Newark Electronics |
Tantalum Polymer Capacitor, 6.8 uF, 16 V, ± 20%, A, 200 mohm, 1206 [3216-18 Metric] | Avnet America |
6.8uF SMD Solid Polymer Tantalum Electrolytic Capacitor,16V dc +/-20%,TCJ Series | AVX TCJA685M016R0200 | RS Americas |
CAP, 6.8µF, 16V, 20%, 1206, SMD | Farnell |
Tantalum Polymer Capacitor, 6.8 uF, 16 V, � 20%, A, 200 mohm, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJA685M016R0200?
Additional datasheets, footprints and schematics for TCJA685M016R0200 are listed on our Part Details page. You can also find images and similar parts to TCJA685M016R0200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJA685M016R0200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJA685M016R0200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJA685M016R0200 fall under?
The TCJA685M016R0200 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJA685M016R0200 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJA685M016R0200 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJA685M016R0200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJA685M016R0200 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TCJA685M016R0200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJA685M016R0200 often in real-time on the comparison pages.
What if I can't find stock of TCJA685M016R0200?
You can fill out our help required form which you can use to request a quote for TCJA685M016R0200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.