Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Capacitance | 47µF |
---|---|
Voltage Rating | 6.3V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | A |
ESR | 0.1ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tantalum Capacitors | Future Electronics |
Cap, 47Μf, 6.3V, 20% Rohs Compliant: Yes |Kyocera Avx TCJA476M006R0100 | Newark Electronics |
CAP, 47µF, 6.3V, 20% | element14 |
Tantalum Polymer Capacitor, 47 uF, 6.3 V, ± 20%, A, 100 mohm, 1206 [3216-18 Metric] | Avnet America |
Polymer - standard and low profile47 uF,6.3 V | AVX TCJA476M006R0100 | RS Americas |
Tantalum Polymer Capacitor, 47 uF, 6.3 V, � 20%, A, 100 mohm, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJA476M006R0100?
Additional datasheets, footprints and schematics for TCJA476M006R0100 are listed on our Part Details page. You can also find images and similar parts to TCJA476M006R0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJA476M006R0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJA476M006R0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJA476M006R0100 fall under?
The TCJA476M006R0100 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJA476M006R0100 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJA476M006R0100 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJA476M006R0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJA476M006R0100 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TCJA476M006R0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJA476M006R0100 often in real-time on the comparison pages.
What if I can't find stock of TCJA476M006R0100?
You can fill out our help required form which you can use to request a quote for TCJA476M006R0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.