TCJA336M006R0200 Capacitors by KYOCERA AVX

TANTALUM CAPACITOR, 33UF, 6.3V, 0.2 OHM, 0.2, 1206, FULL REEL

Status: Unknown
Series: TCJ Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.15


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.20
16,000
Buy Now
Logo for Avnet America Avnet America US$0.47
16,000
Buy Now
Logo for Rutronik Rutronik US$0.16
-
Buy Now
Logo for Future Electronics Future Electronics US$0.20
-
Buy Now
Logo for RS Americas RS Americas US$0.17
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 33µF
Voltage Rating 6.3V
Product Range TCJ Series
Capacitance Tolerance ± 20%
Manufacturer Size Code A
ESR 0.2ohm
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

Cap Polymer 33Uf 6.3Vdc 20% 3.2 X 1.6 X 1.6Mm Smd 3216-18 1% Rohs Compliant: Yes |Kyocera Avx TCJA336M006R0200 | Newark Electronics
Tantalum Polymer Capacitor, 33 uF, 6.3 V, ± 20%, A, 200 mohm, 1206 [3216-18 Metric] | Avnet America
TC 33uF 6,3V 20% Case A 200mOhm | Rutronik
TCJ tantalum capacitor SMT 6.3V 33uF | RS
TCJ Series 33 uF ▒20 % 6.3 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics
33uF SMD Solid Polymer Tantalum Electrolytic Capacitor,6.3V dc +/-20%,TCJ Series | AVX TCJA336M006R0200 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCJA336M006R0200?

Additional datasheets, footprints and schematics for TCJA336M006R0200 are listed on our Part Details page. You can also find images and similar parts to TCJA336M006R0200 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCJA336M006R0200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJA336M006R0200 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCJA336M006R0200 fall under?

The TCJA336M006R0200 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TCJA336M006R0200 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCJA336M006R0200 you can contact the distributor directly for product support, shipping queries etc.

Is the TCJA336M006R0200 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TCJA336M006R0200 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Rutronik, RS and Future Electronics have stock available or on a lead time for TCJA336M006R0200.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCJA336M006R0200 often in real-time on the comparison pages.

What if I can't find stock of TCJA336M006R0200?

You can fill out our help required form which you can use to request a quote for TCJA336M006R0200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay