TCJA107M006R0100 Capacitors by KYOCERA AVX

CAP, 100UF, 6.3V, TANT, POLYMER, A

Status: Unknown
Series: TCJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.47

Distributor Stock
Logo for Farnell
Farnell
from US$0.54
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.50
899
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
14,000
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
10,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.51
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.65
-
Buy Now
Logo for element14
element14
from US$0.47
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 6.3V
Product Range TCJ Series
Capacitance Tolerance ± 20%
Manufacturer Size Code A
ESR 0.1ohm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
RoHS Compliant Yes

Alternative Descriptions

TCJ Series 100 uF â–’20% 6.3 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics
Tantalum Polymer Capacitor, 100 uF, 6.3 V, � 20%, A, 100 mohm, 1206 [3216-18 Metric] | Avnet Abacus
Tantalum Polymer Capacitor, 100 uF, 6.3 V, ± 20%, A, 100 mohm, 1206 [3216-18 Metric] | Avnet Asia
Cap, 100Uf, 6.3V, Tant, Polymer, A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCJA107M006R0100?

Additional datasheets, footprints and schematics for TCJA107M006R0100 are listed on our Part Details page. You can also find images and similar parts to TCJA107M006R0100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCJA107M006R0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJA107M006R0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCJA107M006R0100 fall under?

The TCJA107M006R0100 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TCJA107M006R0100 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCJA107M006R0100 you can contact the distributor directly for product support, shipping queries etc.

Is the TCJA107M006R0100 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TCJA107M006R0100 have stock available?

Authorised distributors including Future Electronics, Avnet Abacus, Avnet Asia, Newark Electronics and Avnet America have stock available or on a lead time for TCJA107M006R0100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCJA107M006R0100 often in real-time on the comparison pages.

What if I can't find stock of TCJA107M006R0100?

You can fill out our help required form which you can use to request a quote for TCJA107M006R0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay