Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
2,000
in stock
|
Buy Now | |
element14
from US$0.22
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 20V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | A |
ESR | 0.15ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 10Uf, 20V, Tant, Polymer, A Rohs Compliant: Yes |Kyocera Avx TCJA106M020R0150 | Newark Electronics |
Cap Tant Polymer 10uF 20V A CASE 20% (3.2 X 1.6 X 1.6mm) 3216 0.15 Ohm | Future Electronics |
CAP, 10UF, 20V, TANT, POLYMER, A | element14 |
Tantalum Polymer Capacitor, 10 uF, 20 V, ± 20%, A, 150 mohm, 1206 [3216-18 Metric] | Avnet America |
Polymer - standard and low profile10 uF,20 V | AVX TCJA106M020R0150 | RS Americas |
10UF 20V 20% A LOW ESR | TTI Europe |
Tantalum Polymer Capacitor, 10 uF, 20 V, � 20%, A, 150 mohm, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJA106M020R0150?
Additional datasheets, footprints and schematics for TCJA106M020R0150 are listed on our Part Details page. You can also find images and similar parts to TCJA106M020R0150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJA106M020R0150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJA106M020R0150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJA106M020R0150 fall under?
The TCJA106M020R0150 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJA106M020R0150 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJA106M020R0150 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJA106M020R0150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJA106M020R0150 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TCJA106M020R0150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJA106M020R0150 often in real-time on the comparison pages.
What if I can't find stock of TCJA106M020R0150?
You can fill out our help required form which you can use to request a quote for TCJA106M020R0150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.